NationSkander California Corporation 10 Bearing S689ZZ 9x17x5 kit710

Description
10 Stainless Steel Ball Bearings, this is a popular size that could be used in many applications that uses this size 9mm x 17mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Size: 9mm x 17mm x 5mm Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,350 N Static load rating Cor: 660 N Limiting Speed: Grease Lubrication: 39,000 RPM
Description
10 Stainless Steel Ball Bearings, this is a popular size that could be used in many applications that uses this size 9mm x 17mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Size: 9mm x 17mm x 5mm Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,350 N Static load rating Cor: 660 N Limiting Speed: Grease Lubrication: 39,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S689ZZ 9x17x5 - kit710 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S689ZZ 9x17x5
kit710
10 Bearing S689ZZ 9x17x5 kit710
10 Stainless Steel Ball Bearings, this is a popular size that could be used in many applications that uses this size 9mm x 17mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Size: 9mm x 17mm x 5mm Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,350 N Static load rating Cor: 660 N Limiting Speed: Grease Lubrication: 39,000 RPM

10 Stainless Steel Ball Bearings, this is a popular size that could be used in many applications that uses this size 9mm x 17mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Size: 9mm x 17mm x 5mm
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,350 N
  • Static load rating Cor: 660 N
  • Limiting Speed:
    • Grease Lubrication: 39,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit710
Product Name 10 Bearing S689ZZ 9x17x5
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details