NationSkander California Corporation 30205 Taper roller Wheel Bearing 25x52x16.25 Taper Bearings Kit7097

Description
30205 Taper roller Wheel Bearing, it ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application that uses this size 25mm x 52mm x 16.25mm. Bearing is made of Chrome Steel. Item: 30205 bearing Type: Taper roller Wheel Bearing Size: 25mm x 52mm x 16.25mm Quantity: One Bearing (cone+cup) Basic load ratings Cr: 31.5 KN Basic load ratings Cor: 33.7 KN Limiting Speed: Grease Lubrication: 7,800 RPM Oil Lubrication: 10,000 RPM
Description
30205 Taper roller Wheel Bearing, it ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application that uses this size 25mm x 52mm x 16.25mm. Bearing is made of Chrome Steel. Item: 30205 bearing Type: Taper roller Wheel Bearing Size: 25mm x 52mm x 16.25mm Quantity: One Bearing (cone+cup) Basic load ratings Cr: 31.5 KN Basic load ratings Cor: 33.7 KN Limiting Speed: Grease Lubrication: 7,800 RPM Oil Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
30205 Taper roller Wheel Bearing 25x52x16.25 Taper Bearings - Kit7097 - NationSkander California Corporation
Anaheim, CA, USA
30205 Taper roller Wheel Bearing 25x52x16.25 Taper Bearings
Kit7097
30205 Taper roller Wheel Bearing 25x52x16.25 Taper Bearings Kit7097
30205 Taper roller Wheel Bearing, it ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application that uses this size 25mm x 52mm x 16.25mm. Bearing is made of Chrome Steel. Item: 30205 bearing Type: Taper roller Wheel Bearing Size: 25mm x 52mm x 16.25mm Quantity: One Bearing (cone+cup) Basic load ratings Cr: 31.5 KN Basic load ratings Cor: 33.7 KN Limiting Speed: Grease Lubrication: 7,800 RPM Oil Lubrication: 10,000 RPM

30205 Taper roller Wheel Bearing, it ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application that uses this size 25mm x 52mm x 16.25mm. Bearing is made of Chrome Steel.

  • Item: 30205 bearing
  • Type: Taper roller Wheel Bearing
  • Size: 25mm x 52mm x 16.25mm
  • Quantity: One Bearing (cone+cup)
  • Basic load ratings Cr: 31.5 KN
  • Basic load ratings Cor: 33.7 KN
  • Limiting Speed:
    • Grease Lubrication: 7,800 RPM
    • Oil Lubrication: 10,000 RPM
Supplier's Site
30205 Taper roller Wheel Bearing 25x52x16.25 Taper Bearings - Kit7097 - NationSkander California Corporation
Anaheim, CA, USA
30205 Taper roller Wheel Bearing 25x52x16.25 Taper Bearings
Kit7097
30205 Taper roller Wheel Bearing 25x52x16.25 Taper Bearings Kit7097
30205 Taper roller Wheel Bearing, it ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application that uses this size 25mm x 52mm x 16.25mm. Bearing is made of Chrome Steel. Item: 30205 bearing Type: Taper roller Wheel Bearing Size: 25mm x 52mm x 16.25mm Quantity: One Bearing (cone+cup) Basic load ratings Cr: 31.5 KN Basic load ratings Cor: 33.7 KN Limiting Speed: Grease Lubrication: 7,800 RPM Oil Lubrication: 10,000 RPM

30205 Taper roller Wheel Bearing, it ables to carry radial and axial load in one direction simultaneously (cone + cup), this is a popular size that could be used in many application that uses this size 25mm x 52mm x 16.25mm. Bearing is made of Chrome Steel.

  • Item: 30205 bearing
  • Type: Taper roller Wheel Bearing
  • Size: 25mm x 52mm x 16.25mm
  • Quantity: One Bearing (cone+cup)
  • Basic load ratings Cr: 31.5 KN
  • Basic load ratings Cor: 33.7 KN
  • Limiting Speed:
    • Grease Lubrication: 7,800 RPM
    • Oil Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7097
Product Name 30205 Taper roller Wheel Bearing 25x52x16.25 Taper Bearings
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 1883276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details