NationSkander California Corporation 10 Flanged Kit7095

Description
FR6ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR6ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: 10 Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS
Description
FR6ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR6ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: 10 Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Kit7095
FR6ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR6ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: 10 Bearings Dynamic load rating: 745 LBS Static load rating: 315 LBS

FR6ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: FR6ZZ Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3/8" x 7/8" x 9/32" inch
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 7/8" inch
  • Width: 9/32" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 745 LBS
  • Static load rating: 315 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7095
Product Name 10 Flanged
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 2612596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details