NationSkander California Corporation 100 Skate Bearing Nylon Sealed Kit7094

Description
608-2TS 100 Bearings ball bearings with high speed nylon cage, bearings are closed with seals to ensure the best closures without affecting speed (not like the orinary rubber seals). Bearings have Nylon retainer with a non-contact seal, each bearing has 2 non-contact seal to protect the bearing from dust or any possible contamination, these are self lubricated bearings. Item: 608-2TS Skateboard Bearings Type: Deep Groove Ball Bearings Cage: Nylon high speed balls retainer Closures: seals (could be removed and reinstalled, after removing a c clip) Quantity: 100 Bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8mm x 22mm x 7mm FITS: All skate applications
Description
608-2TS 100 Bearings ball bearings with high speed nylon cage, bearings are closed with seals to ensure the best closures without affecting speed (not like the orinary rubber seals). Bearings have Nylon retainer with a non-contact seal, each bearing has 2 non-contact seal to protect the bearing from dust or any possible contamination, these are self lubricated bearings. Item: 608-2TS Skateboard Bearings Type: Deep Groove Ball Bearings Cage: Nylon high speed balls retainer Closures: seals (could be removed and reinstalled, after removing a c clip) Quantity: 100 Bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8mm x 22mm x 7mm FITS: All skate applications

Suppliers

Company
Product
Description
Supplier Links
100 Skate Bearing Nylon Sealed - Kit7094 - NationSkander California Corporation
Anaheim, CA, USA
100 Skate Bearing Nylon Sealed
Kit7094
100 Skate Bearing Nylon Sealed Kit7094
608-2TS 100 Bearings ball bearings with high speed nylon cage, bearings are closed with seals to ensure the best closures without affecting speed (not like the orinary rubber seals). Bearings have Nylon retainer with a non-contact seal, each bearing has 2 non-contact seal to protect the bearing from dust or any possible contamination, these are self lubricated bearings. Item: 608-2TS Skateboard Bearings Type: Deep Groove Ball Bearings Cage: Nylon high speed balls retainer Closures: seals (could be removed and reinstalled, after removing a c clip) Quantity: 100 Bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8mm x 22mm x 7mm FITS: All skate applications

608-2TS 100 Bearings ball bearings with high speed nylon cage, bearings are closed with seals to ensure the best closures without affecting speed (not like the orinary rubber seals). Bearings have Nylon retainer with a non-contact seal, each bearing has 2 non-contact seal to protect the bearing from dust or any possible contamination, these are self lubricated bearings.

  • Item: 608-2TS Skateboard Bearings
  • Type: Deep Groove Ball Bearings
  • Cage: Nylon high speed balls retainer
  • Closures: seals (could be removed and reinstalled, after removing a c clip)
  • Quantity: 100 Bearings
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8mm x 22mm x 7mm
  • FITS: All skate applications
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7094
Product Name 100 Skate Bearing Nylon Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details