NationSkander California Corporation 8 Skateboard Bearing Nylon Sealed Kit7092

Description
8 Skateboard Bearings 608 with high speed, every bearing have 2 seals to ensure the best closures and will not affect speed like seals. Bearings have Nylon retainer with a non-contact seal, each bearing has 2 non-contact seal to protect the bearing from dust or any possible contamination, these are self lubricated bearings. Item: 608 Skateboard Bearings Type: Deep groove ball bearings Cage: Nylon high speed balls retainer Closures: sealed (could be easily removed and reinstalled) Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8mm x 22mm x 7mm Quantity: 8 Bearings
Description
8 Skateboard Bearings 608 with high speed, every bearing have 2 seals to ensure the best closures and will not affect speed like seals. Bearings have Nylon retainer with a non-contact seal, each bearing has 2 non-contact seal to protect the bearing from dust or any possible contamination, these are self lubricated bearings. Item: 608 Skateboard Bearings Type: Deep groove ball bearings Cage: Nylon high speed balls retainer Closures: sealed (could be easily removed and reinstalled) Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8mm x 22mm x 7mm Quantity: 8 Bearings

Suppliers

Company
Product
Description
Supplier Links
8 Skateboard Bearing Nylon Sealed - Kit7092 - NationSkander California Corporation
Anaheim, CA, USA
8 Skateboard Bearing Nylon Sealed
Kit7092
8 Skateboard Bearing Nylon Sealed Kit7092
8 Skateboard Bearings 608 with high speed, every bearing have 2 seals to ensure the best closures and will not affect speed like seals. Bearings have Nylon retainer with a non-contact seal, each bearing has 2 non-contact seal to protect the bearing from dust or any possible contamination, these are self lubricated bearings. Item: 608 Skateboard Bearings Type: Deep groove ball bearings Cage: Nylon high speed balls retainer Closures: sealed (could be easily removed and reinstalled) Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8mm x 22mm x 7mm Quantity: 8 Bearings

8 Skateboard Bearings 608 with high speed, every bearing have 2 seals to ensure the best closures and will not affect speed like seals. Bearings have Nylon retainer with a non-contact seal, each bearing has 2 non-contact seal to protect the bearing from dust or any possible contamination, these are self lubricated bearings.

  • Item: 608 Skateboard Bearings
  • Type: Deep groove ball bearings
  • Cage: Nylon high speed balls retainer
  • Closures: sealed (could be easily removed and reinstalled)
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8mm x 22mm x 7mm
  • Quantity: 8 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7092
Product Name 8 Skateboard Bearing Nylon Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details