NationSkander California Corporation 7x16x5 Bearing 7x16 Open Kit7090

Description
7x16 ball bearing open, this is a popular size that could be used in many application that uses this size 7mm x 16mm x 5mm. Item: Ball Bearing Type: Deep groove ball bearings Material: Chrome Steel Model: R/C Rossi .21 Front Engine RC Ball Bearings Closures: Open Dimensions: 7mm ID x 16mm OD x 5mm Width Quantity: One Bearing Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM Oil Lubrication: 50,000 RPM
Description
7x16 ball bearing open, this is a popular size that could be used in many application that uses this size 7mm x 16mm x 5mm. Item: Ball Bearing Type: Deep groove ball bearings Material: Chrome Steel Model: R/C Rossi .21 Front Engine RC Ball Bearings Closures: Open Dimensions: 7mm ID x 16mm OD x 5mm Width Quantity: One Bearing Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM Oil Lubrication: 50,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7x16x5 Bearing 7x16 Open - Kit7090 - NationSkander California Corporation
Anaheim, CA, USA
7x16x5 Bearing 7x16 Open
Kit7090
7x16x5 Bearing 7x16 Open Kit7090
7x16 ball bearing open, this is a popular size that could be used in many application that uses this size 7mm x 16mm x 5mm. Item: Ball Bearing Type: Deep groove ball bearings Material: Chrome Steel Model: R/C Rossi .21 Front Engine RC Ball Bearings Closures: Open Dimensions: 7mm ID x 16mm OD x 5mm Width Quantity: One Bearing Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM Oil Lubrication: 50,000 RPM

7x16 ball bearing open, this is a popular size that could be used in many application that uses this size 7mm x 16mm x 5mm.

  • Item: Ball Bearing
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Model: R/C Rossi .21 Front Engine RC Ball Bearings
  • Closures: Open
  • Dimensions: 7mm ID x 16mm OD x 5mm Width
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
    • Oil Lubrication: 50,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7090
Product Name 7x16x5 Bearing 7x16 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS2512G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details