NationSkander California Corporation F6700ZZ 10 Flanged Bearing kit709

Description
10 Chrome Steel Flanged Ball Bearings, this is a popular size that could be used in many applications that uses this size 10mm x 15mm x 4mm. Item: F6700ZZ Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity: 10 Bearings Size: 10mm x 15mm x 4mm Packing: 10 bearings in One plastic tube FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD
Description
10 Chrome Steel Flanged Ball Bearings, this is a popular size that could be used in many applications that uses this size 10mm x 15mm x 4mm. Item: F6700ZZ Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity: 10 Bearings Size: 10mm x 15mm x 4mm Packing: 10 bearings in One plastic tube FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

Suppliers

Company
Product
Description
Supplier Links
F6700ZZ 10 Flanged Bearing - kit709 - NationSkander California Corporation
Anaheim, CA, USA
F6700ZZ 10 Flanged Bearing
kit709
F6700ZZ 10 Flanged Bearing kit709
10 Chrome Steel Flanged Ball Bearings, this is a popular size that could be used in many applications that uses this size 10mm x 15mm x 4mm. Item: F6700ZZ Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity: 10 Bearings Size: 10mm x 15mm x 4mm Packing: 10 bearings in One plastic tube FITS: HPI RS4 FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

10 Chrome Steel Flanged Ball Bearings, this is a popular size that could be used in many applications that uses this size 10mm x 15mm x 4mm.

  • Item: F6700ZZ Flanged Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Quantity: 10 Bearings
  • Size: 10mm x 15mm x 4mm
  • Packing: 10 bearings in One plastic tube
  • FITS: HPI RS4
  • FITS: SCHUMAKER CAT 2000
  • FITS: SCHUMAKER COUGAR 2000
  • FITS: SCHUMAKER STORM TRUCK 2000
  • FITS: TAMIYA ALPHA-ROMEO
  • FITS: TAMIYA AMG MERC-CLASS
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA JACOS MUGEN CIVIC FWD
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYARENAULT CLIO WILLIAMS
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYATA02 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE)
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA PREDATOR 4WD
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit709
Product Name F6700ZZ 10 Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details