NationSkander California Corporation 10 Bearing S6900ZZ 10x22x6 Kit7089

Description
10 bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 22mm x 6mm. Bearings are made of Stainless Steel. Item: S6900ZZ Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields SS Size: 10mm x 22mm x 6mm Quantity:10 Bearings Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 33,000 RPM
Description
10 bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 22mm x 6mm. Bearings are made of Stainless Steel. Item: S6900ZZ Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields SS Size: 10mm x 22mm x 6mm Quantity:10 Bearings Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 33,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S6900ZZ 10x22x6 - Kit7089 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S6900ZZ 10x22x6
Kit7089
10 Bearing S6900ZZ 10x22x6 Kit7089
10 bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 22mm x 6mm. Bearings are made of Stainless Steel. Item: S6900ZZ Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields SS Size: 10mm x 22mm x 6mm Quantity:10 Bearings Dynamic load rating Cr: 2,490 N Static load rating Cor: 1,130 N Limiting Speed: Grease Lubrication: 33,000 RPM

10 bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 22mm x 6mm. Bearings are made of Stainless Steel.

  • Item: S6900ZZ Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: Metal Shields SS
  • Size: 10mm x 22mm x 6mm
  • Quantity:10 Bearings
  • Dynamic load rating Cr: 2,490 N
  • Static load rating Cor: 1,130 N
  • Limiting Speed:
    • Grease Lubrication: 33,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7089
Product Name 10 Bearing S6900ZZ 10x22x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details