NationSkander California Corporation 11.5x21x5 Bearing Kit7088

Description
One bearing Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 11.5mm x 21mm x 5mm. Bearings are made of Stainless Steel. Item: Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Size: 11.5mm x 21mm x 5mm Quantity:One Bearing Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM Oil Lubrication: 39,000 RPM
Description
One bearing Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 11.5mm x 21mm x 5mm. Bearings are made of Stainless Steel. Item: Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Size: 11.5mm x 21mm x 5mm Quantity:One Bearing Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM Oil Lubrication: 39,000 RPM

Suppliers

Company
Product
Description
Supplier Links
11.5x21x5 Bearing - Kit7088 - NationSkander California Corporation
Anaheim, CA, USA
11.5x21x5 Bearing
Kit7088
11.5x21x5 Bearing Kit7088
One bearing Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 11.5mm x 21mm x 5mm. Bearings are made of Stainless Steel. Item: Ball Bearings ABEC-3 Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Size: 11.5mm x 21mm x 5mm Quantity:One Bearing Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 32,000 RPM Oil Lubrication: 39,000 RPM

One bearing Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 11.5mm x 21mm x 5mm. Bearings are made of Stainless Steel.

  • Item: Ball Bearings ABEC-3
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: Open
  • Size: 11.5mm x 21mm x 5mm
  • Quantity:One Bearing
  • Dynamic load rating Cr: 1,920 N
  • Static load rating Cor: 1,040 N
  • Limiting Speed:
    • Grease Lubrication: 32,000 RPM
    • Oil Lubrication: 39,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7088
Product Name 11.5x21x5 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details
Ball Bearings - 2346894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details