NationSkander California Corporation 10 Bearing 6801-2TS 12x21x5 Sealed Kit7085

Description
10 Sealed Ball Bearings, a popular size that commonly could be used in many RC wheel and motor applications that requires this size 12mm x 21mm x 5mm. Each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Seals Lubrication: Self Lubricated (Grease) Size: 12mm x 21mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM
Description
10 Sealed Ball Bearings, a popular size that commonly could be used in many RC wheel and motor applications that requires this size 12mm x 21mm x 5mm. Each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Seals Lubrication: Self Lubricated (Grease) Size: 12mm x 21mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6801-2TS 12x21x5 Sealed - Kit7085 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6801-2TS 12x21x5 Sealed
Kit7085
10 Bearing 6801-2TS 12x21x5 Sealed Kit7085
10 Sealed Ball Bearings, a popular size that commonly could be used in many RC wheel and motor applications that requires this size 12mm x 21mm x 5mm. Each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Seals Lubrication: Self Lubricated (Grease) Size: 12mm x 21mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM

10 Sealed Ball Bearings, a popular size that commonly could be used in many RC wheel and motor applications that requires this size 12mm x 21mm x 5mm. Each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 12mm x 21mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,920 N
  • Static load rating Cor: 1,040 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7085
Product Name 10 Bearing 6801-2TS 12x21x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details