NationSkander California Corporation 10 Bearing 6700-2TS 10x15x4 Sealed Kit7084

Description
10 Sealed 6700-2TS Ball Bearings, 6700-2TS is a popular size that could be used in many RC wheel and motor applications that uses this size 10mm x 15mm x 4mm. 6700-2TS Bearings can rotate up to 50,000 rpm, each 6700-2TS bearing has 2 Seals to protect the bearing from dust or any possible contamination, 6700-2TS bearings are pre-lubricated with grease, 6700-2TS Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings 6700-2TS 6700-2TS Material: Chrome Steel 6700-2TS Size: 10mm x 15mm x 4mm Type: Deep groove ball bearings 6700-2TS Closures: 2 Seals 6700-2TS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6700-2TS Packing: 10 6700-2TS bearings in 1 plastic tube FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD
Description
10 Sealed 6700-2TS Ball Bearings, 6700-2TS is a popular size that could be used in many RC wheel and motor applications that uses this size 10mm x 15mm x 4mm. 6700-2TS Bearings can rotate up to 50,000 rpm, each 6700-2TS bearing has 2 Seals to protect the bearing from dust or any possible contamination, 6700-2TS bearings are pre-lubricated with grease, 6700-2TS Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings 6700-2TS 6700-2TS Material: Chrome Steel 6700-2TS Size: 10mm x 15mm x 4mm Type: Deep groove ball bearings 6700-2TS Closures: 2 Seals 6700-2TS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6700-2TS Packing: 10 6700-2TS bearings in 1 plastic tube FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6700-2TS 10x15x4 Sealed - Kit7084 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6700-2TS 10x15x4 Sealed
Kit7084
10 Bearing 6700-2TS 10x15x4 Sealed Kit7084
10 Sealed 6700-2TS Ball Bearings, 6700-2TS is a popular size that could be used in many RC wheel and motor applications that uses this size 10mm x 15mm x 4mm. 6700-2TS Bearings can rotate up to 50,000 rpm, each 6700-2TS bearing has 2 Seals to protect the bearing from dust or any possible contamination, 6700-2TS bearings are pre-lubricated with grease, 6700-2TS Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings 6700-2TS 6700-2TS Material: Chrome Steel 6700-2TS Size: 10mm x 15mm x 4mm Type: Deep groove ball bearings 6700-2TS Closures: 2 Seals 6700-2TS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 6700-2TS Packing: 10 6700-2TS bearings in 1 plastic tube FITS: SCHUMAKER CAT 2000 FITS: SCHUMAKER COUGAR 2000 FITS: SCHUMAKER STORM TRUCK 2000 FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA PAJERO FITS: TAMIYARENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYATA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TOYOTA FITS: TAMIYA PREDATOR 4WD

10 Sealed 6700-2TS Ball Bearings, 6700-2TS is a popular size that could be used in many RC wheel and motor applications that uses this size 10mm x 15mm x 4mm. 6700-2TS Bearings can rotate up to 50,000 rpm, each 6700-2TS bearing has 2 Seals to protect the bearing from dust or any possible contamination, 6700-2TS bearings are pre-lubricated with grease, 6700-2TS Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings 6700-2TS
  • 6700-2TS Material: Chrome Steel
  • 6700-2TS Size: 10mm x 15mm x 4mm
  • Type: Deep groove ball bearings 6700-2TS
  • Closures: 2 Seals 6700-2TS
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 6700-2TS
  • Packing: 10 6700-2TS bearings in 1 plastic tube
  • FITS: SCHUMAKER CAT 2000
  • FITS: SCHUMAKER COUGAR 2000
  • FITS: SCHUMAKER STORM TRUCK 2000
  • FITS: TAMIYA ALPHA-ROMEO
  • FITS: TAMIYA AMG MERC-CLASS
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA JACOS MUGEN CIVIC FWD
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYARENAULT CLIO WILLIAMS
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYATA02 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE)
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA PREDATOR 4WD
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7084
Product Name 10 Bearing 6700-2TS 10x15x4 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details