NationSkander California Corporation 10 Bearing 686-2TS 6x13x5 Sealed Kit7082

Description
10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 6mm x 13mm x 5mm. Bearings are can rotate up to 50,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 6mm x 13mm x 5mm Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube FITS: OFNA PIRATE (1:8) GAS FITS: PICCO CARS RS600 GAS (1:10)
Description
10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 6mm x 13mm x 5mm. Bearings are can rotate up to 50,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 6mm x 13mm x 5mm Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube FITS: OFNA PIRATE (1:8) GAS FITS: PICCO CARS RS600 GAS (1:10)

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 686-2TS 6x13x5 Sealed - Kit7082 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 686-2TS 6x13x5 Sealed
Kit7082
10 Bearing 686-2TS 6x13x5 Sealed Kit7082
10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 6mm x 13mm x 5mm. Bearings are can rotate up to 50,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 6mm x 13mm x 5mm Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube FITS: OFNA PIRATE (1:8) GAS FITS: PICCO CARS RS600 GAS (1:10)

10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 6mm x 13mm x 5mm. Bearings are can rotate up to 50,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 6mm x 13mm x 5mm
  • Type: Deep groove ball bearings
  • Closures: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • FITS: OFNA PIRATE (1:8) GAS
  • FITS: PICCO CARS RS600 GAS (1:10)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7082
Product Name 10 Bearing 686-2TS 6x13x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details