NationSkander California Corporation 10 Bearing 6x12x4 Sealed Kit7080

Description
10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 6mm x 12mm x 4mm. Bearings are can rotate up to 49,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 6mm x 12mm x 4mm Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA
Description
10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 6mm x 12mm x 4mm. Bearings are can rotate up to 49,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 6mm x 12mm x 4mm Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6x12x4 Sealed - Kit7080 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6x12x4 Sealed
Kit7080
10 Bearing 6x12x4 Sealed Kit7080
10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 6mm x 12mm x 4mm. Bearings are can rotate up to 49,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 6mm x 12mm x 4mm Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA

10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 6mm x 12mm x 4mm. Bearings are can rotate up to 49,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 6mm x 12mm x 4mm
  • Type: Deep groove ball bearings
  • Closures: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • FITS: TAMIYA ALPHA-ROMEO
  • FITS: TAMIYA AMG MERC-CLASS
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA FERRARI F189
  • FITS: TAMIYA JACOS MUGEN CIVIC FWD
  • FITS: TAMIYA KING HAULER GLOVE LINER
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYA RENAULT CLIO WILLIAMS
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYA TAO2 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE)
  • FITS: TAMIYA TA03R
  • FITS: TAMIYA TAO3R WHEEL OUTER
  • FITS: TAMIYA TOYOTA
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7080
Product Name 10 Bearing 6x12x4 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-40-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details