NationSkander California Corporation 100 Sealed Skateboard/inline/Rollerblade Skate Bearing kit708

Description
100 Skateboard/Inline/Sk ate bearings work in Rollerblades and scooters, Deep Groove Radial Ball Bearings, bearings have 2 Removable Red Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil. Item: 608-2RS ball bearings Type: Deep Groove Sealed Ball Bearings Seals: 2 Removable Rubber Seals Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 100 Bearings Equal: 608-2RS1
Description
100 Skateboard/Inline/Sk ate bearings work in Rollerblades and scooters, Deep Groove Radial Ball Bearings, bearings have 2 Removable Red Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil. Item: 608-2RS ball bearings Type: Deep Groove Sealed Ball Bearings Seals: 2 Removable Rubber Seals Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 100 Bearings Equal: 608-2RS1

Suppliers

Company
Product
Description
Supplier Links
100 Sealed Skateboard/inline/Rollerblade Skate Bearing - kit708 - NationSkander California Corporation
Anaheim, CA, USA
100 Sealed Skateboard/inline/Rollerblade Skate Bearing
kit708
100 Sealed Skateboard/inline/Rollerblade Skate Bearing kit708
100 Skateboard/Inline/Sk ate bearings work in Rollerblades and scooters, Deep Groove Radial Ball Bearings, bearings have 2 Removable Red Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil. Item: 608-2RS ball bearings Type: Deep Groove Sealed Ball Bearings Seals: 2 Removable Rubber Seals Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: 100 Bearings Equal: 608-2RS1

100 Skateboard/Inline/Skate bearings work in Rollerblades and scooters, Deep Groove Radial Ball Bearings, bearings have 2 Removable Red Seals, 608-2RS Bearings are made of Chrome Steel, each 608-2RS bearing has 2 Removable Red Seals to protect the bearing from dust or any possible contamination, 608-2RS bearings are pre-lubricated with oil.

  • Item: 608-2RS ball bearings
  • Type: Deep Groove Sealed Ball Bearings
  • Seals: 2 Removable Rubber Seals
  • Size: 8mm x 22mm x 7mm
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Quantity: 100 Bearings
  • Equal: 608-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit708
Product Name 100 Sealed Skateboard/inline/Rollerblade Skate Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Ball Bearings - 2346907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details