10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 5mm x 8mm x 2.5mm. Bearings are can rotate up to 63,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.
Item: Double Shielded Ball Bearings
Size: 5mm x 8mm x 2.5mm
Type: Deep groove ball bearings
Closures: 2 Seals
Lubrication: Self Lubricated (Grease)
Quantity: 10 Bearings
Packing: 10 bearings in 1 plastic tube
FITS: NIKKO RHINO
FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCK
ER
FITS: ROYAL CARS CRUSHER
FITS: ROYAL CARS RIPPER
FITS: SERPENT EXCLE(1:8)4WD
FITS: SERPENT IMPACT-10(COMPLETE)
FITS: SERPENT IMPACT-10(UP GRADE KIT)
FITS: SERPENT IMPACT-10(2WD PRO)
FITS: SERPENT IMPACT-10(2WD SPORT)
FITS: SERPENT SPRINT 6000 GAS
FITS: SERPENT VECTOR
FITS: TAMIYA ALPHA-ROMERO
FITS: TAMIYA AMG MERC-C-CLASS
FITS: TAMIYA ASTUTE
FITS: TAMIYA BLITZ
FITS: TAMIYA BOOMERANG
FITS: TAMIYA CASTRO
FITS: TAMIYA CELICA
FITS: TAMIYA COLDBUSTER-BULLHEAD
FITS: TAMIYA DTM-D2
FITS: TAMIYA EGRESS
FITS: TAMIYA FERARI F189
FITS: TAMIYA FIRE DRAGON
FITS: TAMIYA GRASSHOPPER II-SUPER G-HORNET
FITS: TAMIYA JACO MUGEN CIVIC FWD
FITS: TAMIYA LEVIN FWD
FITS: TAMIYA MADCAP
FITS: TAMIYA MOUNTAINEER
FITS: TAMIYA MUDBLASTER-MONTER BEETLE BLACK FOOT
FITS: TAMIYA NISSAN SKYLINE PRERUNNER
FITS: TAMIYA PAJERO
FITS: TAMIYA PORSCHE 956
FITS: TAMIYA PORSCHE 959 CELICA
FITS: TAMIYA RENAVLT CLIO WILLIAMS
FITS: TAMIYA SAUBER(UP GRADE ALL F1'S TO BRGS)
FITS: TAMIYA SONIC FIGHTER SRTIKER-FALCON
FITS: TAMIYA STADIUM RACER
FITS: TAMIYA SUPRA GR.N
FITS: TAMIYA TA02 CHASSIS
FITS: TAMIYA TA03-TA03F CHASSI
FITS: TAMIYA TA03-TAO3 CHASSIS(BELT DIRVE) TENSION PULLEY
FITS: TAMIYA TA03R GEARBOX
FITS: TAMIYA TAO3R TENSION PULLEY
FITS: TAMIYA TERRELL F-40
FITS: TAMIYA THUNDER DRAGON
FITS: TAMIYA TOP FORCE
FITS: TAMIYA TOYOTA
FITS: TAMIYA TRIS GAS
FITS: TAMIYA VANQUISH
FITS: TAMIYA WILLIAMS HONDA LOTUS 99T
FITS: TAMTECH FORMULA 1(1-14 SCALE)
FITS: TAMTECH TEAM LOSI STREET WEAPONS
FITS: TAMTECH LOSI XX-XXCR-XXTCR
FITS: TAMTECH XX4-DIFF HALF
FITS: TRAXXAS CAT
FITS: TRAXXAS RUSTLER
FITS: TAMTECH STAMPEDE
FITS: TAMTECH TRAXXAS TRX-1
10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 5mm x 8mm x 2.5mm. Bearings are can rotate up to 63,000 rpm, each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.
- Item: Double Shielded Ball Bearings
- Size: 5mm x 8mm x 2.5mm
- Type: Deep groove ball bearings
- Closures: 2 Seals
- Lubrication: Self Lubricated (Grease)
- Quantity: 10 Bearings
- Packing: 10 bearings in 1 plastic tube
- FITS: NIKKO RHINO
- FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCKER
- FITS: ROYAL CARS CRUSHER
- FITS: ROYAL CARS RIPPER
- FITS: SERPENT EXCLE(1:8)4WD
- FITS: SERPENT IMPACT-10(COMPLETE)
- FITS: SERPENT IMPACT-10(UP GRADE KIT)
- FITS: SERPENT IMPACT-10(2WD PRO)
- FITS: SERPENT IMPACT-10(2WD SPORT)
- FITS: SERPENT SPRINT 6000 GAS
- FITS: SERPENT VECTOR
- FITS: TAMIYA ALPHA-ROMERO
- FITS: TAMIYA AMG MERC-C-CLASS
- FITS: TAMIYA ASTUTE
- FITS: TAMIYA BLITZ
- FITS: TAMIYA BOOMERANG
- FITS: TAMIYA CASTRO
- FITS: TAMIYA CELICA
- FITS: TAMIYA COLDBUSTER-BULLHEAD
- FITS: TAMIYA DTM-D2
- FITS: TAMIYA EGRESS
- FITS: TAMIYA FERARI F189
- FITS: TAMIYA FIRE DRAGON
- FITS: TAMIYA GRASSHOPPER II-SUPER G-HORNET
- FITS: TAMIYA JACO MUGEN CIVIC FWD
- FITS: TAMIYA LEVIN FWD
- FITS: TAMIYA MADCAP
- FITS: TAMIYA MOUNTAINEER
- FITS: TAMIYA MUDBLASTER-MONTER BEETLE BLACK FOOT
- FITS: TAMIYA NISSAN SKYLINE PRERUNNER
- FITS: TAMIYA PAJERO
- FITS: TAMIYA PORSCHE 956
- FITS: TAMIYA PORSCHE 959 CELICA
- FITS: TAMIYA RENAVLT CLIO WILLIAMS
- FITS: TAMIYA SAUBER(UP GRADE ALL F1'S TO BRGS)
- FITS: TAMIYA SONIC FIGHTER SRTIKER-FALCON
- FITS: TAMIYA STADIUM RACER
- FITS: TAMIYA SUPRA GR.N
- FITS: TAMIYA TA02 CHASSIS
- FITS: TAMIYA TA03-TA03F CHASSI
- FITS: TAMIYA TA03-TAO3 CHASSIS(BELT DIRVE) TENSION PULLEY
- FITS: TAMIYA TA03R GEARBOX
- FITS: TAMIYA TAO3R TENSION PULLEY
- FITS: TAMIYA TERRELL F-40
- FITS: TAMIYA THUNDER DRAGON
- FITS: TAMIYA TOP FORCE
- FITS: TAMIYA TOYOTA
- FITS: TAMIYA TRIS GAS
- FITS: TAMIYA VANQUISH
- FITS: TAMIYA WILLIAMS HONDA LOTUS 99T
- FITS: TAMTECH FORMULA 1(1-14 SCALE)
- FITS: TAMTECH TEAM LOSI STREET WEAPONS
- FITS: TAMTECH LOSI XX-XXCR-XXTCR
- FITS: TAMTECH XX4-DIFF HALF
- FITS: TRAXXAS CAT
- FITS: TRAXXAS RUSTLER
- FITS: TAMTECH STAMPEDE
- FITS: TAMTECH TRAXXAS TRX-1