NationSkander California Corporation 10 Sealed Bearing 4x8x3 Kit7076

Description
10 Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are can rotate up to 65,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 4mm x 8mm x 3mm Type: Deep groove ball bearings Closures: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube FITS: ROBBE SEA JET(ELECRTIC BOAT) FITS: SCHUMAKER CAT 2000 FITS: COUGAR 2000 FITS: STORM TRUCK 2000
Description
10 Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are can rotate up to 65,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 4mm x 8mm x 3mm Type: Deep groove ball bearings Closures: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube FITS: ROBBE SEA JET(ELECRTIC BOAT) FITS: SCHUMAKER CAT 2000 FITS: COUGAR 2000 FITS: STORM TRUCK 2000

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing 4x8x3 - Kit7076 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing 4x8x3
Kit7076
10 Sealed Bearing 4x8x3 Kit7076
10 Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are can rotate up to 65,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 4mm x 8mm x 3mm Type: Deep groove ball bearings Closures: 2 Sealed Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube FITS: ROBBE SEA JET(ELECRTIC BOAT) FITS: SCHUMAKER CAT 2000 FITS: COUGAR 2000 FITS: STORM TRUCK 2000

10 Ball Bearings , this is a popular size that could be used in many application that uses this size 4mm x 8mm x 3mm. Bearings are can rotate up to 65,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 4mm x 8mm x 3mm
  • Type: Deep groove ball bearings
  • Closures: 2 Sealed
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
  • FITS: ROBBE SEA JET(ELECRTIC BOAT)
  • FITS: SCHUMAKER CAT 2000
  • FITS: COUGAR 2000
  • FITS: STORM TRUCK 2000
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7076
Product Name 10 Sealed Bearing 4x8x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details