NationSkander California Corporation 10 Bearing 8x16x4 kit707

Description
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 8mm x 16mm x 4mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM
Description
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 8mm x 16mm x 4mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 8x16x4 - kit707 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 8x16x4
kit707
10 Bearing 8x16x4 kit707
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 8mm x 16mm x 4mm Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 42,000 RPM

10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 8mm x 16mm x 4mm
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 42,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit707
Product Name 10 Bearing 8x16x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details
Ball Bearings - 2058823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P5012M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details