NationSkander California Corporation 10 Bearing 6202ZZ 15x35x11 Kit7069

Description
Lot of 10 bearings 6202ZZ for use in applications, 6202ZZ Bearings are made of Chrome Steel, each 6202ZZ bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings 6202ZZ are pre-lubricated with grease, 6202ZZ Bearings are packed in the original manufacturer bag. Item: 6202ZZ Ball Bearings Type: Deep Groove Ball Bearings Dimensions: 15mm x 35mm x 11mm/Metric Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM
Description
Lot of 10 bearings 6202ZZ for use in applications, 6202ZZ Bearings are made of Chrome Steel, each 6202ZZ bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings 6202ZZ are pre-lubricated with grease, 6202ZZ Bearings are packed in the original manufacturer bag. Item: 6202ZZ Ball Bearings Type: Deep Groove Ball Bearings Dimensions: 15mm x 35mm x 11mm/Metric Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6202ZZ 15x35x11 - Kit7069 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6202ZZ 15x35x11
Kit7069
10 Bearing 6202ZZ 15x35x11 Kit7069
Lot of 10 bearings 6202ZZ for use in applications, 6202ZZ Bearings are made of Chrome Steel, each 6202ZZ bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings 6202ZZ are pre-lubricated with grease, 6202ZZ Bearings are packed in the original manufacturer bag. Item: 6202ZZ Ball Bearings Type: Deep Groove Ball Bearings Dimensions: 15mm x 35mm x 11mm/Metric Material: Chrome Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dynamic load rating Cr: 7,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 20,000 RPM

Lot of 10 bearings 6202ZZ for use in applications, 6202ZZ Bearings are made of Chrome Steel, each 6202ZZ bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings 6202ZZ are pre-lubricated with grease, 6202ZZ Bearings are packed in the original manufacturer bag.

  • Item: 6202ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • Material: Chrome Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dynamic load rating Cr: 7,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7069
Product Name 10 Bearing 6202ZZ 15x35x11
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details