NationSkander California Corporation 10 Bearing 6008ZZ 40x68x15 Kit7068

Description
Lot of 10 bearings 6008ZZ for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 5,800 rpm with no problem, each bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: 6008-ZZ Bearing Dimensions: 40mm x 68mm x 15mm Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 10,000 RPM
Description
Lot of 10 bearings 6008ZZ for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 5,800 rpm with no problem, each bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: 6008-ZZ Bearing Dimensions: 40mm x 68mm x 15mm Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6008ZZ 40x68x15 - Kit7068 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6008ZZ 40x68x15
Kit7068
10 Bearing 6008ZZ 40x68x15 Kit7068
Lot of 10 bearings 6008ZZ for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 5,800 rpm with no problem, each bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: 6008-ZZ Bearing Dimensions: 40mm x 68mm x 15mm Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 10,000 RPM

Lot of 10 bearings 6008ZZ for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 5,800 rpm with no problem, each bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: 6008-ZZ Bearing
  • Dimensions: 40mm x 68mm x 15mm
  • Dynamic load rating Cr: 16,800 N
  • Static load rating Cor: 11,500 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7068
Product Name 10 Bearing 6008ZZ 40x68x15
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details