NationSkander California Corporation 10 Bearing 16003ZZ Kit7064

Description
Ten 16003ZZ Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size. Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: 16003ZZ Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal shielded Dimensions: 17mm x 35mm x 8mm/Metric inner diameter: 17mm outer diameter: 35mm Width: 8mm Size: 17mm x 35mm x 8mm Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
Ten 16003ZZ Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size. Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: 16003ZZ Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal shielded Dimensions: 17mm x 35mm x 8mm/Metric inner diameter: 17mm outer diameter: 35mm Width: 8mm Size: 17mm x 35mm x 8mm Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 16003ZZ - Kit7064 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 16003ZZ
Kit7064
10 Bearing 16003ZZ Kit7064
Ten 16003ZZ Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size. Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: 16003ZZ Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal shielded Dimensions: 17mm x 35mm x 8mm/Metric inner diameter: 17mm outer diameter: 35mm Width: 8mm Size: 17mm x 35mm x 8mm Dynamic load rating Cr: 6,000 N Static load rating Cor: 3,250 N Limiting Speed: Grease Lubrication: 22,000 RPM

Ten 16003ZZ Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size. Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube.

  • Item: 16003ZZ Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: Metal shielded
  • Dimensions: 17mm x 35mm x 8mm/Metric
  • inner diameter: 17mm
  • outer diameter: 35mm
  • Width: 8mm
  • Size: 17mm x 35mm x 8mm
  • Dynamic load rating Cr: 6,000 N
  • Static load rating Cor: 3,250 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7064
Product Name 10 Bearing 16003ZZ
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details