NationSkander California Corporation 1205 Self Aligning Bearing 25x52x15 Kit7057

Description
1205 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1205 Ball Bearing Type: Self Aligning Bearing Dimensions: 25mm x 52mm x 15mm/Metric Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Dynamic load rating C: 14,300 N Static load rating Co: 4,000 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 16,000 RPM
Description
1205 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1205 Ball Bearing Type: Self Aligning Bearing Dimensions: 25mm x 52mm x 15mm/Metric Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Dynamic load rating C: 14,300 N Static load rating Co: 4,000 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
1205 Self Aligning Bearing 25x52x15 - Kit7057 - NationSkander California Corporation
Anaheim, CA, USA
1205 Self Aligning Bearing 25x52x15
Kit7057
1205 Self Aligning Bearing 25x52x15 Kit7057
1205 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1205 Ball Bearing Type: Self Aligning Bearing Dimensions: 25mm x 52mm x 15mm/Metric Inner Diameter: 25mm Outer Diameter: 52mm Width: 15mm Size: 25 x 52 x 15 mm Quantity: One Bearing Dynamic load rating C: 14,300 N Static load rating Co: 4,000 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 16,000 RPM

1205 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 1205 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 25mm x 52mm x 15mm/Metric
  • Inner Diameter: 25mm
  • Outer Diameter: 52mm
  • Width: 15mm
  • Size: 25 x 52 x 15 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 14,300 N
  • Static load rating Co: 4,000 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
    • Oil Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7057
Product Name 1205 Self Aligning Bearing 25x52x15
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 2612592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P11250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details