NationSkander California Corporation 1304 Self Aligning Bearing 20x52x15 Kit7056

Description
1304 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1304 Ball Bearing Type: Self Aligning Bearing Dimensions: 20mm x 52mm x 15mm/Metric Inner Diameter: 20mm Outer Diameter: 52mm Width: 15mm Size: 20 x 52 x 15 mm Quantity: One Bearing Dynamic load rating C: 14,300 N Static load rating Co: 4,000 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 15,000 RPM
Description
1304 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1304 Ball Bearing Type: Self Aligning Bearing Dimensions: 20mm x 52mm x 15mm/Metric Inner Diameter: 20mm Outer Diameter: 52mm Width: 15mm Size: 20 x 52 x 15 mm Quantity: One Bearing Dynamic load rating C: 14,300 N Static load rating Co: 4,000 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
1304 Self Aligning Bearing 20x52x15 - Kit7056 - NationSkander California Corporation
Anaheim, CA, USA
1304 Self Aligning Bearing 20x52x15
Kit7056
1304 Self Aligning Bearing 20x52x15 Kit7056
1304 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1304 Ball Bearing Type: Self Aligning Bearing Dimensions: 20mm x 52mm x 15mm/Metric Inner Diameter: 20mm Outer Diameter: 52mm Width: 15mm Size: 20 x 52 x 15 mm Quantity: One Bearing Dynamic load rating C: 14,300 N Static load rating Co: 4,000 N Limiting Speed: Grease Lubrication: 12,000 RPM Oil Lubrication: 15,000 RPM

1304 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 1304 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 20mm x 52mm x 15mm/Metric
  • Inner Diameter: 20mm
  • Outer Diameter: 52mm
  • Width: 15mm
  • Size: 20 x 52 x 15 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 14,300 N
  • Static load rating Co: 4,000 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
    • Oil Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7056
Product Name 1304 Self Aligning Bearing 20x52x15
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS1504G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details