NationSkander California Corporation 1204 Self Aligning Bearing 20x47x14 Kit7054

Description
1204 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1204 Ball Bearing Type: Self Aligning Bearing Dimensions: 20mm x 47mm x 14mm/Metric Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Size: 20 x 47 x 14 mm Quantity: One Bearing Dynamic load rating C: 12,700 N Static load rating Co: 3.400 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 18,000 RPM
Description
1204 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1204 Ball Bearing Type: Self Aligning Bearing Dimensions: 20mm x 47mm x 14mm/Metric Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Size: 20 x 47 x 14 mm Quantity: One Bearing Dynamic load rating C: 12,700 N Static load rating Co: 3.400 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
1204 Self Aligning Bearing 20x47x14 - Kit7054 - NationSkander California Corporation
Anaheim, CA, USA
1204 Self Aligning Bearing 20x47x14
Kit7054
1204 Self Aligning Bearing 20x47x14 Kit7054
1204 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1204 Ball Bearing Type: Self Aligning Bearing Dimensions: 20mm x 47mm x 14mm/Metric Inner Diameter: 20mm Outer Diameter: 47mm Width: 14mm Size: 20 x 47 x 14 mm Quantity: One Bearing Dynamic load rating C: 12,700 N Static load rating Co: 3.400 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 18,000 RPM

1204 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 1204 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 20mm x 47mm x 14mm/Metric
  • Inner Diameter: 20mm
  • Outer Diameter: 47mm
  • Width: 14mm
  • Size: 20 x 47 x 14 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 12,700 N
  • Static load rating Co: 3.400 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
    • Oil Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7054
Product Name 1204 Self Aligning Bearing 20x47x14
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2058776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details