NationSkander California Corporation 10 Bearing 5x10 Sealed 5x10x4 kit705

Description
10 Double Shielded Ball Bearings , this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM
Description
10 Double Shielded Ball Bearings , this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x10 Sealed 5x10x4 - kit705 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x10 Sealed 5x10x4
kit705
10 Bearing 5x10 Sealed 5x10x4 kit705
10 Double Shielded Ball Bearings , this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 210 N Limiting Speed: Grease Lubrication: 55,000 RPM

10 Double Shielded Ball Bearings , this is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 10mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 500 N
  • Static load rating Cor: 210 N
  • Limiting Speed:
    • Grease Lubrication: 55,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit705
Product Name 10 Bearing 5x10 Sealed 5x10x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details
Ball Bearings - 2346893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
8mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS2208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details