NationSkander California Corporation 2200 Self Aligning Bearing 10x30x14 Kit7047

Description
2200 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 2200 Ball Bearing Type: Self Aligning Bearing Dimensions: 10mm x 30mm x 14mm/Metric Inner Diameter: 10mm Outer Diameter: 30mm Width: 14mm Size: 10 x 30 x 14 mm Quantity: One Bearing Dynamic load rating C: 8,060 N Static load rating Co: 1,730 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 28,000 RPM
Description
2200 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 2200 Ball Bearing Type: Self Aligning Bearing Dimensions: 10mm x 30mm x 14mm/Metric Inner Diameter: 10mm Outer Diameter: 30mm Width: 14mm Size: 10 x 30 x 14 mm Quantity: One Bearing Dynamic load rating C: 8,060 N Static load rating Co: 1,730 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2200 Self Aligning Bearing 10x30x14 - Kit7047 - NationSkander California Corporation
Anaheim, CA, USA
2200 Self Aligning Bearing 10x30x14
Kit7047
2200 Self Aligning Bearing 10x30x14 Kit7047
2200 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 2200 Ball Bearing Type: Self Aligning Bearing Dimensions: 10mm x 30mm x 14mm/Metric Inner Diameter: 10mm Outer Diameter: 30mm Width: 14mm Size: 10 x 30 x 14 mm Quantity: One Bearing Dynamic load rating C: 8,060 N Static load rating Co: 1,730 N Limiting Speed: Grease Lubrication: 22,000 RPM Oil Lubrication: 28,000 RPM

2200 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 2200 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 10mm x 30mm x 14mm/Metric
  • Inner Diameter: 10mm
  • Outer Diameter: 30mm
  • Width: 14mm
  • Size: 10 x 30 x 14 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 8,060 N
  • Static load rating Co: 1,730 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
    • Oil Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7047
Product Name 2200 Self Aligning Bearing 10x30x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details