NationSkander California Corporation 1200 Self Aligning Bearing 10x30x9 Kit7043

Description
1200 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1200 Ball Bearing Type: Self Aligning Bearing Dimensions: 10mm x 30mm x 9mm/Metric Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Size: 10 x 30 x 9 mm Quantity: One Bearing Dynamic load rating C: 5,530 N Static load rating Co: 1,180 N Limiting Speed: Grease Lubrication: 24,000 RPM Oil Lubrication: 30,000 RPM
Description
1200 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1200 Ball Bearing Type: Self Aligning Bearing Dimensions: 10mm x 30mm x 9mm/Metric Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Size: 10 x 30 x 9 mm Quantity: One Bearing Dynamic load rating C: 5,530 N Static load rating Co: 1,180 N Limiting Speed: Grease Lubrication: 24,000 RPM Oil Lubrication: 30,000 RPM

Suppliers

Company
Product
Description
Supplier Links
1200 Self Aligning Bearing 10x30x9 - Kit7043 - NationSkander California Corporation
Anaheim, CA, USA
1200 Self Aligning Bearing 10x30x9
Kit7043
1200 Self Aligning Bearing 10x30x9 Kit7043
1200 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1200 Ball Bearing Type: Self Aligning Bearing Dimensions: 10mm x 30mm x 9mm/Metric Inner Diameter: 10mm Outer Diameter: 30mm Width: 9mm Size: 10 x 30 x 9 mm Quantity: One Bearing Dynamic load rating C: 5,530 N Static load rating Co: 1,180 N Limiting Speed: Grease Lubrication: 24,000 RPM Oil Lubrication: 30,000 RPM

1200 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 1200 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 10mm x 30mm x 9mm/Metric
  • Inner Diameter: 10mm
  • Outer Diameter: 30mm
  • Width: 9mm
  • Size: 10 x 30 x 9 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 5,530 N
  • Static load rating Co: 1,180 N
  • Limiting Speed:
    • Grease Lubrication: 24,000 RPM
    • Oil Lubrication: 30,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7043
Product Name 1200 Self Aligning Bearing 10x30x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details