NationSkander California Corporation 108 Self Aligning Bearing 8x22x7 Kit7041

Description
108 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 108 Ball Bearing Type: Self Aligning Bearing Dimensions: 8mm x 22mm x 7mm/Metric Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing Dynamic load rating C: 2,650 N Static load rating Co: 560 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM
Description
108 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 108 Ball Bearing Type: Self Aligning Bearing Dimensions: 8mm x 22mm x 7mm/Metric Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing Dynamic load rating C: 2,650 N Static load rating Co: 560 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM

Suppliers

Company
Product
Description
Supplier Links
108 Self Aligning Bearing 8x22x7 - Kit7041 - NationSkander California Corporation
Anaheim, CA, USA
108 Self Aligning Bearing 8x22x7
Kit7041
108 Self Aligning Bearing 8x22x7 Kit7041
108 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 108 Ball Bearing Type: Self Aligning Bearing Dimensions: 8mm x 22mm x 7mm/Metric Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: One Bearing Dynamic load rating C: 2,650 N Static load rating Co: 560 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM

108 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 108 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 2,650 N
  • Static load rating Co: 560 N
  • Limiting Speed:
    • Grease Lubrication: 30,000 RPM
    • Oil Lubrication: 36,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7041
Product Name 108 Self Aligning Bearing 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details