NationSkander California Corporation 127 Self Aligning Bearing 7x22x7 Kit7040

Description
127 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 127 Ball Bearing Type: Self Aligning Bearing Dimensions: 7mm x 22mm x 7mm/Metric Inner Diameter: 7mm Outer Diameter: 22mm Width: 7mm Size: 7 x 22 x 7 mm Quantity: One Bearing Dynamic load rating C: 2,650 N Static load rating Co: 560 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM
Description
127 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 127 Ball Bearing Type: Self Aligning Bearing Dimensions: 7mm x 22mm x 7mm/Metric Inner Diameter: 7mm Outer Diameter: 22mm Width: 7mm Size: 7 x 22 x 7 mm Quantity: One Bearing Dynamic load rating C: 2,650 N Static load rating Co: 560 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM

Suppliers

Company
Product
Description
Supplier Links
127 Self Aligning Bearing 7x22x7 - Kit7040 - NationSkander California Corporation
Anaheim, CA, USA
127 Self Aligning Bearing 7x22x7
Kit7040
127 Self Aligning Bearing 7x22x7 Kit7040
127 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 127 Ball Bearing Type: Self Aligning Bearing Dimensions: 7mm x 22mm x 7mm/Metric Inner Diameter: 7mm Outer Diameter: 22mm Width: 7mm Size: 7 x 22 x 7 mm Quantity: One Bearing Dynamic load rating C: 2,650 N Static load rating Co: 560 N Limiting Speed: Grease Lubrication: 30,000 RPM Oil Lubrication: 36,000 RPM

127 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 127 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 7mm x 22mm x 7mm/Metric
  • Inner Diameter: 7mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 7 x 22 x 7 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 2,650 N
  • Static load rating Co: 560 N
  • Limiting Speed:
    • Grease Lubrication: 30,000 RPM
    • Oil Lubrication: 36,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7040
Product Name 127 Self Aligning Bearing 7x22x7
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS16275G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details