NationSkander California Corporation 10 ABEC-3 Bearing Kit704

Description
10 Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 3mm x 6mm x 2.5mm. Bearings are made of Stainless Steel. Item: ABEC-3 Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Shields: Open Inner Diameter: 3mm Outer Diameter: 6mm Width: 2.5mm Size: 3 x 6 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM
Description
10 Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 3mm x 6mm x 2.5mm. Bearings are made of Stainless Steel. Item: ABEC-3 Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Shields: Open Inner Diameter: 3mm Outer Diameter: 6mm Width: 2.5mm Size: 3 x 6 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 ABEC-3 Bearing - Kit704 - NationSkander California Corporation
Anaheim, CA, USA
10 ABEC-3 Bearing
Kit704
10 ABEC-3 Bearing Kit704
10 Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 3mm x 6mm x 2.5mm. Bearings are made of Stainless Steel. Item: ABEC-3 Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Shields: Open Inner Diameter: 3mm Outer Diameter: 6mm Width: 2.5mm Size: 3 x 6 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 190 N Static load rating Cor: 60 N Limiting Speed: Grease Lubrication: 75,000 RPM

10 Stainless Steel Ball Bearings ABEC-3 quality, this is a popular size that could be used in many application that uses this size 3mm x 6mm x 2.5mm. Bearings are made of Stainless Steel.

  • Item: ABEC-3 Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Shields: Open
  • Inner Diameter: 3mm
  • Outer Diameter: 6mm
  • Width: 2.5mm
  • Size: 3 x 6 x 2.5 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 190 N
  • Static load rating Cor: 60 N
  • Limiting Speed:
    • Grease Lubrication: 75,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit704
Product Name 10 ABEC-3 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details