NationSkander California Corporation 126 Self Aligning Bearing 6x19x6 Kit7039

Description
126 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 126 Ball Bearing Type: Self Aligning Bearing Dimensions: 6mm x 19mm x 6mm/Metric Inner Diameter: 6mm Outer Diameter: 19mm Width: 6mm Size: 6 x 19 x 6 mm Quantity: One Bearing Dynamic load rating C: 2,510 N Static load rating Co: 480 N Limiting Speed: Grease Lubrication: 32,000 RPM Oil Lubrication: 38,000 RPM
Description
126 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 126 Ball Bearing Type: Self Aligning Bearing Dimensions: 6mm x 19mm x 6mm/Metric Inner Diameter: 6mm Outer Diameter: 19mm Width: 6mm Size: 6 x 19 x 6 mm Quantity: One Bearing Dynamic load rating C: 2,510 N Static load rating Co: 480 N Limiting Speed: Grease Lubrication: 32,000 RPM Oil Lubrication: 38,000 RPM

Suppliers

Company
Product
Description
Supplier Links
126 Self Aligning Bearing 6x19x6 - Kit7039 - NationSkander California Corporation
Anaheim, CA, USA
126 Self Aligning Bearing 6x19x6
Kit7039
126 Self Aligning Bearing 6x19x6 Kit7039
126 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 126 Ball Bearing Type: Self Aligning Bearing Dimensions: 6mm x 19mm x 6mm/Metric Inner Diameter: 6mm Outer Diameter: 19mm Width: 6mm Size: 6 x 19 x 6 mm Quantity: One Bearing Dynamic load rating C: 2,510 N Static load rating Co: 480 N Limiting Speed: Grease Lubrication: 32,000 RPM Oil Lubrication: 38,000 RPM

126 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 126 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 6mm x 19mm x 6mm/Metric
  • Inner Diameter: 6mm
  • Outer Diameter: 19mm
  • Width: 6mm
  • Size: 6 x 19 x 6 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 2,510 N
  • Static load rating Co: 480 N
  • Limiting Speed:
    • Grease Lubrication: 32,000 RPM
    • Oil Lubrication: 38,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7039
Product Name 126 Self Aligning Bearing 6x19x6
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details