NationSkander California Corporation 10 Bearing 3x6 Sealed 3x6x2.5 Kit7033

Description
Pack of 10 Ball Bearings, this is a popular size that could be used in many fishing reels, or any application that uses this size 3mm x 6mm x 2.5mm with Rubber Seals. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube Ball Bearings Size: 3mm x 6mm x 2.5mm Type: Deep groove ball bearings Material: Chrome Steel ShieldsRubber Seals Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube FITS: ROYAL CARS SUPERBIKE
Description
Pack of 10 Ball Bearings, this is a popular size that could be used in many fishing reels, or any application that uses this size 3mm x 6mm x 2.5mm with Rubber Seals. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube Ball Bearings Size: 3mm x 6mm x 2.5mm Type: Deep groove ball bearings Material: Chrome Steel ShieldsRubber Seals Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube FITS: ROYAL CARS SUPERBIKE

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 3x6 Sealed 3x6x2.5 - Kit7033 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 3x6 Sealed 3x6x2.5
Kit7033
10 Bearing 3x6 Sealed 3x6x2.5 Kit7033
Pack of 10 Ball Bearings, this is a popular size that could be used in many fishing reels, or any application that uses this size 3mm x 6mm x 2.5mm with Rubber Seals. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube Ball Bearings Size: 3mm x 6mm x 2.5mm Type: Deep groove ball bearings Material: Chrome Steel ShieldsRubber Seals Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube FITS: ROYAL CARS SUPERBIKE

Pack of 10 Ball Bearings, this is a popular size that could be used in many fishing reels, or any application that uses this size 3mm x 6mm x 2.5mm with Rubber Seals. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube

  • Ball Bearings
  • Size: 3mm x 6mm x 2.5mm
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • ShieldsRubber Seals
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
  • FITS: ROYAL CARS SUPERBIKE
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7033
Product Name 10 Bearing 3x6 Sealed 3x6x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details