NationSkander California Corporation 10 Sealed Bearing 6904-2RS 20x37x9 Kit7002

Description
Pack of 10 Ball Bearings 6904-2RS, this is a popular size that could be used in many applications, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are made of Chrome Steel. Item: 6904-2RS Ball Bearings Type: Deep groove ball bearings Lubrication: Self Lubricated (Grease) Material: Chrome Steel Closures: Rubber Seals Dimensions: 20mm x 37mm x 9mm/Metric Inner diameter: 20mm outer diameter: 37mm Width: 9mm Size: 20 x 37 x 9 mm Quantity: 10 Ball Bearings Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 12,000 RPM
Description
Pack of 10 Ball Bearings 6904-2RS, this is a popular size that could be used in many applications, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are made of Chrome Steel. Item: 6904-2RS Ball Bearings Type: Deep groove ball bearings Lubrication: Self Lubricated (Grease) Material: Chrome Steel Closures: Rubber Seals Dimensions: 20mm x 37mm x 9mm/Metric Inner diameter: 20mm outer diameter: 37mm Width: 9mm Size: 20 x 37 x 9 mm Quantity: 10 Ball Bearings Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing 6904-2RS 20x37x9 - Kit7002 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing 6904-2RS 20x37x9
Kit7002
10 Sealed Bearing 6904-2RS 20x37x9 Kit7002
Pack of 10 Ball Bearings 6904-2RS, this is a popular size that could be used in many applications, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are made of Chrome Steel. Item: 6904-2RS Ball Bearings Type: Deep groove ball bearings Lubrication: Self Lubricated (Grease) Material: Chrome Steel Closures: Rubber Seals Dimensions: 20mm x 37mm x 9mm/Metric Inner diameter: 20mm outer diameter: 37mm Width: 9mm Size: 20 x 37 x 9 mm Quantity: 10 Ball Bearings Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 12,000 RPM

Pack of 10 Ball Bearings 6904-2RS, this is a popular size that could be used in many applications, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, bearings are made of Chrome Steel.

  • Item: 6904-2RS Ball Bearings
  • Type: Deep groove ball bearings
  • Lubrication: Self Lubricated (Grease)
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Dimensions: 20mm x 37mm x 9mm/Metric
  • Inner diameter: 20mm
  • outer diameter: 37mm
  • Width: 9mm
  • Size: 20 x 37 x 9 mm
  • Quantity: 10 Ball Bearings
  • Dynamic load rating Cr: 6,350 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7002
Product Name 10 Sealed Bearing 6904-2RS 20x37x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details