NationSkander California Corporation 10 Bearing R1-4ZZ 5/64 kit700

Description
High Quality 10 inch size Ball Bearings, the inner diameter is 5/64", outer diameter is 1/4" and the width is 9/64", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Dimensions: 5/64inch x 1/4inch x 9/64inch English Size ID (inner diameter)/Bore= 0.0781inch OD (outer diameter)= 0.250inch Width/Height/thickne ss=0.140 inch Item: Double Shielded Ball Bearings Size: 5/64" x 1/4" x 9/64" Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 inch size Ball Bearings, the inner diameter is 5/64", outer diameter is 1/4" and the width is 9/64", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Dimensions: 5/64inch x 1/4inch x 9/64inch English Size ID (inner diameter)/Bore= 0.0781inch OD (outer diameter)= 0.250inch Width/Height/thickne ss=0.140 inch Item: Double Shielded Ball Bearings Size: 5/64" x 1/4" x 9/64" Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing R1-4ZZ 5/64 - kit700 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing R1-4ZZ 5/64
kit700
10 Bearing R1-4ZZ 5/64 kit700
High Quality 10 inch size Ball Bearings, the inner diameter is 5/64", outer diameter is 1/4" and the width is 9/64", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Dimensions: 5/64inch x 1/4inch x 9/64inch English Size ID (inner diameter)/Bore= 0.0781inch OD (outer diameter)= 0.250inch Width/Height/thickne ss=0.140 inch Item: Double Shielded Ball Bearings Size: 5/64" x 1/4" x 9/64" Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube

High Quality 10 inch size Ball Bearings, the inner diameter is 5/64", outer diameter is 1/4" and the width is 9/64", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Dimensions: 5/64inch x 1/4inch x 9/64inch English Size
  • ID (inner diameter)/Bore= 0.0781inch
  • OD (outer diameter)= 0.250inch
  • Width/Height/thickness=0.140 inch
  • Item: Double Shielded Ball Bearings
  • Size: 5/64" x 1/4" x 9/64"
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit700
Product Name 10 Bearing R1-4ZZ 5/64
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 2058782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details