NationSkander California Corporation 10 Bearing 6008-2RS 40x68x15 Sealed Kit6997

Description
10 bearings 6008-2RS for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 5,800 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: 6008-2RS Bearing Dimensions: 40mm x 68mm x 15mm Type: Chrome Steel - Deep groove ball bearings Closures: Rubber Seals 6008RS Lubrication: Self Lubricated (Grease) Quantity: Lot of 10 Bearings. Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM
Description
10 bearings 6008-2RS for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 5,800 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: 6008-2RS Bearing Dimensions: 40mm x 68mm x 15mm Type: Chrome Steel - Deep groove ball bearings Closures: Rubber Seals 6008RS Lubrication: Self Lubricated (Grease) Quantity: Lot of 10 Bearings. Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6008-2RS 40x68x15 Sealed - Kit6997 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6008-2RS 40x68x15 Sealed
Kit6997
10 Bearing 6008-2RS 40x68x15 Sealed Kit6997
10 bearings 6008-2RS for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 5,800 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: 6008-2RS Bearing Dimensions: 40mm x 68mm x 15mm Type: Chrome Steel - Deep groove ball bearings Closures: Rubber Seals 6008RS Lubrication: Self Lubricated (Grease) Quantity: Lot of 10 Bearings. Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 6,100 RPM

10 bearings 6008-2RS for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 5,800 rpm with no problem, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: 6008-2RS Bearing
  • Dimensions: 40mm x 68mm x 15mm
  • Type: Chrome Steel - Deep groove ball bearings
  • Closures: Rubber Seals 6008RS
  • Lubrication: Self Lubricated (Grease)
  • Quantity: Lot of 10 Bearings.
  • Dynamic load rating Cr: 16,800 N
  • Static load rating Cor: 11,500 N
  • Limiting Speed:
    • Grease Lubrication: 6,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6997
Product Name 10 Bearing 6008-2RS 40x68x15 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details