NationSkander California Corporation 10 Sealed Bearing 6802-2RS 15x24x5 Kit6993

Description
Pack of 10 6802-2RS Ball Bearings, 6802-2RS is a popular size that could be used in many applications that uses this size 15mm x 24mm x 5mm, each 6802-2RS bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also 6802-2RS bearings are pre-lubricated with grease, 6802-2RS Bearings are packed 10 bearings in one plastic tube. Item: 6802-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 24mm x 5mm Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Quantity: 10 Bearings Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
Pack of 10 6802-2RS Ball Bearings, 6802-2RS is a popular size that could be used in many applications that uses this size 15mm x 24mm x 5mm, each 6802-2RS bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also 6802-2RS bearings are pre-lubricated with grease, 6802-2RS Bearings are packed 10 bearings in one plastic tube. Item: 6802-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 24mm x 5mm Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Quantity: 10 Bearings Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing 6802-2RS 15x24x5 - Kit6993 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing 6802-2RS 15x24x5
Kit6993
10 Sealed Bearing 6802-2RS 15x24x5 Kit6993
Pack of 10 6802-2RS Ball Bearings, 6802-2RS is a popular size that could be used in many applications that uses this size 15mm x 24mm x 5mm, each 6802-2RS bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also 6802-2RS bearings are pre-lubricated with grease, 6802-2RS Bearings are packed 10 bearings in one plastic tube. Item: 6802-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 24mm x 5mm Inner Diameter: 15mm Outer Diameter: 24mm Width: 5mm Quantity: 10 Bearings Dynamic load rating Cr: 2,080 N Static load rating Cor: 1,260 N Limiting Speed: Grease Lubrication: 17,000 RPM

Pack of 10 6802-2RS Ball Bearings, 6802-2RS is a popular size that could be used in many applications that uses this size 15mm x 24mm x 5mm, each 6802-2RS bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also 6802-2RS bearings are pre-lubricated with grease, 6802-2RS Bearings are packed 10 bearings in one plastic tube.

  • Item: 6802-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 15mm x 24mm x 5mm
  • Inner Diameter: 15mm
  • Outer Diameter: 24mm
  • Width: 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 2,080 N
  • Static load rating Cor: 1,260 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6993
Product Name 10 Sealed Bearing 6802-2RS 15x24x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details