NationSkander California Corporation 10 Bearing SR166ZZ 3/16 kit698

Description
SR166ZZ Shielded Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/16" x 3/8" x 1/8". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR166ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Dimensions: 3/16" x 3/8" x 1/8" English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Dynamic load rating: 160 LBS Static load rating: 60 LBS Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: R166-2Z &R166-ZZ;
Description
SR166ZZ Shielded Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/16" x 3/8" x 1/8". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR166ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Dimensions: 3/16" x 3/8" x 1/8" English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Dynamic load rating: 160 LBS Static load rating: 60 LBS Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: R166-2Z &R166-ZZ;

Suppliers

Company
Product
Description
Supplier Links
10 Bearing SR166ZZ 3/16 - kit698 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing SR166ZZ 3/16
kit698
10 Bearing SR166ZZ 3/16 kit698
SR166ZZ Shielded Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/16" x 3/8" x 1/8". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR166ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Closures: 2 Metal Shields Dimensions: 3/16" x 3/8" x 1/8" English Size ID (inner diameter)/Bore: 3/16" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Dynamic load rating: 160 LBS Static load rating: 60 LBS Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: R166-2Z &R166-ZZ;

SR166ZZ Shielded Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 3/16" x 3/8" x 1/8". Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: SR166ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Dimensions: 3/16" x 3/8" x 1/8" English Size
  • ID (inner diameter)/Bore: 3/16" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 1/8" inch
  • Dynamic load rating: 160 LBS
  • Static load rating: 60 LBS
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Equal: R166-2Z &R166-ZZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit698
Product Name 10 Bearing SR166ZZ 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
10mm Bore, 30mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details