NationSkander California Corporation 10 Flanged Bearing F605ZZ 5x14x5 Kit6966

Description
Set of 10 Ball Bearings, the inner diameter is 5, outer diameter is 14 and the width is 5, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Size: 5 x 14 x 5 mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,300 N Static load rating Cor: 480 N Limiting Speed: Grease Lubrication: 50,000 RPM
Description
Set of 10 Ball Bearings, the inner diameter is 5, outer diameter is 14 and the width is 5, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Size: 5 x 14 x 5 mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,300 N Static load rating Cor: 480 N Limiting Speed: Grease Lubrication: 50,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing F605ZZ 5x14x5 - Kit6966 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing F605ZZ 5x14x5
Kit6966
10 Flanged Bearing F605ZZ 5x14x5 Kit6966
Set of 10 Ball Bearings, the inner diameter is 5, outer diameter is 14 and the width is 5, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Size: 5 x 14 x 5 mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 1,300 N Static load rating Cor: 480 N Limiting Speed: Grease Lubrication: 50,000 RPM

Set of 10 Ball Bearings, the inner diameter is 5, outer diameter is 14 and the width is 5, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Flanged Ball Bearings
  • Size: 5 x 14 x 5 mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,300 N
  • Static load rating Cor: 480 N
  • Limiting Speed:
    • Grease Lubrication: 50,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6966
Product Name 10 Flanged Bearing F605ZZ 5x14x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details