NationSkander California Corporation 10 Bearing 6x12 Kit6965

Description
10 Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 3mm. Bearings are made of Stainless Steel. Item: Stainless Steel Ball Bearings Type: Deep groove ball bearings Closures: Open Size: 6mm x 12mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM Oil Lubrication: 59,000 RPM
Description
10 Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 3mm. Bearings are made of Stainless Steel. Item: Stainless Steel Ball Bearings Type: Deep groove ball bearings Closures: Open Size: 6mm x 12mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM Oil Lubrication: 59,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6x12 - Kit6965 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6x12
Kit6965
10 Bearing 6x12 Kit6965
10 Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 3mm. Bearings are made of Stainless Steel. Item: Stainless Steel Ball Bearings Type: Deep groove ball bearings Closures: Open Size: 6mm x 12mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 710 N Static load rating Cor: 290 N Limiting Speed: Grease Lubrication: 49,000 RPM Oil Lubrication: 59,000 RPM

10 Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 3mm. Bearings are made of Stainless Steel.

  • Item: Stainless Steel Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: Open
  • Size: 6mm x 12mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 710 N
  • Static load rating Cor: 290 N
  • Limiting Speed:
    • Grease Lubrication: 49,000 RPM
    • Oil Lubrication: 59,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6965
Product Name 10 Bearing 6x12
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Ball Bearings - 2346927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details