NationSkander California Corporation 10 Bearing SR2-5 Open Kit6963

Description
SR2-5 Open Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64". Bearings are made of Stainless Steel, Bearings are packed 10 bearings in one plastic tube. Item: SR2-5 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Material: Stainless Steel Size: 1/8" x 5/16" x 7/64" inch Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 40 LBS Packing: 10 bearings in One plastic tube
Description
SR2-5 Open Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64". Bearings are made of Stainless Steel, Bearings are packed 10 bearings in one plastic tube. Item: SR2-5 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Material: Stainless Steel Size: 1/8" x 5/16" x 7/64" inch Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 40 LBS Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing SR2-5 Open - Kit6963 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing SR2-5 Open
Kit6963
10 Bearing SR2-5 Open Kit6963
SR2-5 Open Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64". Bearings are made of Stainless Steel, Bearings are packed 10 bearings in one plastic tube. Item: SR2-5 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Material: Stainless Steel Size: 1/8" x 5/16" x 7/64" inch Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 40 LBS Packing: 10 bearings in One plastic tube

SR2-5 Open Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64". Bearings are made of Stainless Steel, Bearings are packed 10 bearings in one plastic tube.

  • Item: SR2-5 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Open
  • Material: Stainless Steel
  • Size: 1/8" x 5/16" x 7/64" inch
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 5/16" inch
  • Width: 7/64" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 126 LBS
  • Static load rating: 40 LBS
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6963
Product Name 10 Bearing SR2-5 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details