NationSkander California Corporation 10 Open Bearing R2-5 1/8 Kit6960

Description
R2-5 Open Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64". Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: R2-5 Open Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 7/64" inch Size: 1/8" x 5/16" x 7/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 40 bLBS Packing: 10 bearings in One plastic tube
Description
R2-5 Open Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64". Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: R2-5 Open Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 7/64" inch Size: 1/8" x 5/16" x 7/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 40 bLBS Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Open Bearing R2-5 1/8 - Kit6960 - NationSkander California Corporation
Anaheim, CA, USA
10 Open Bearing R2-5 1/8
Kit6960
10 Open Bearing R2-5 1/8 Kit6960
R2-5 Open Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64". Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: R2-5 Open Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 7/64" inch Size: 1/8" x 5/16" x 7/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 40 bLBS Packing: 10 bearings in One plastic tube

R2-5 Open Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64". Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube.

  • Item: R2-5 Open Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Open
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 5/16" inch
  • Width: 7/64" inch
  • Size: 1/8" x 5/16" x 7/64" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 126 LBS
  • Static load rating: 40 bLBS
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6960
Product Name 10 Open Bearing R2-5 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details