NationSkander California Corporation 10 Open Bearing R1-4 5/64 Kit6959

Description
Set of 10 R1-4 Open Ball Bearings, this is a popular size that could be used in many application that uses this size 5/64" x 1/4" x 3/32". Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: R1-4 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Inner Diameter: 5/64" inch Outer Diameter: 1/4" inch Width: 3/32" inch Size: 5/64" x 1/4" x 3/32" inch Quantity: 10 Bearings Dynamic load rating: 28.4 KGF Static load rating: 9.6 KGF Packing: 10 bearings in One plastic tube
Description
Set of 10 R1-4 Open Ball Bearings, this is a popular size that could be used in many application that uses this size 5/64" x 1/4" x 3/32". Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: R1-4 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Inner Diameter: 5/64" inch Outer Diameter: 1/4" inch Width: 3/32" inch Size: 5/64" x 1/4" x 3/32" inch Quantity: 10 Bearings Dynamic load rating: 28.4 KGF Static load rating: 9.6 KGF Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Open Bearing R1-4 5/64 - Kit6959 - NationSkander California Corporation
Anaheim, CA, USA
10 Open Bearing R1-4 5/64
Kit6959
10 Open Bearing R1-4 5/64 Kit6959
Set of 10 R1-4 Open Ball Bearings, this is a popular size that could be used in many application that uses this size 5/64" x 1/4" x 3/32". Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube. Item: R1-4 Ball Bearings Type: Deep Groove Ball Bearings Closures: Open Inner Diameter: 5/64" inch Outer Diameter: 1/4" inch Width: 3/32" inch Size: 5/64" x 1/4" x 3/32" inch Quantity: 10 Bearings Dynamic load rating: 28.4 KGF Static load rating: 9.6 KGF Packing: 10 bearings in One plastic tube

Set of 10 R1-4 Open Ball Bearings, this is a popular size that could be used in many application that uses this size 5/64" x 1/4" x 3/32". Bearings are made of Chrome Steel, Bearings are packed 10 bearings in one plastic tube.

  • Item: R1-4 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Open
  • Inner Diameter: 5/64" inch
  • Outer Diameter: 1/4" inch
  • Width: 3/32" inch
  • Size: 5/64" x 1/4" x 3/32" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 28.4 KGF
  • Static load rating: 9.6 KGF
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6959
Product Name 10 Open Bearing R1-4 5/64
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3109G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details