NationSkander California Corporation 10 Bearing 2.5x8 Open 2.5x8x2.8 Kit6957

Description
High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2.5mm x 8mm x 2.8mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 2.5mm x8mm x 2.8mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube Equal: 60/2.5
Description
High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2.5mm x 8mm x 2.8mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 2.5mm x8mm x 2.8mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube Equal: 60/2.5

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2.5x8 Open 2.5x8x2.8 - Kit6957 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 2.5x8 Open 2.5x8x2.8
Kit6957
10 Bearing 2.5x8 Open 2.5x8x2.8 Kit6957
High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2.5mm x 8mm x 2.8mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube. Item: Double Shielded Ball Bearings Size: 2.5mm x8mm x 2.8mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings. Packing: 10 bearings in 1 plastic tube Equal: 60/2.5

High Quality 10 Ball Bearings, this is a popular size that could be used in many application that uses this size 2.5mm x 8mm x 2.8mm. Bearings are made of Chrome Steel and can rotate up to 80,000 rpm, Bearings are packed 10 bearings in one plastic tube.

  • Item: Double Shielded Ball Bearings
  • Size: 2.5mm x8mm x 2.8mm
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings.
  • Packing: 10 bearings in 1 plastic tube
  • Equal: 60/2.5
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6957
Product Name 10 Bearing 2.5x8 Open 2.5x8x2.8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details