NationSkander California Corporation 14x25.4x6 Bearing Kit6953

Description
Ball Bearing ABEC-3 Stainless Steel Nylon, it is a popular size that could be used in many application that uses this size,ID= 14mm, OD= 25.4mm (1 inch), width= 6mm Item: Ball Bearing Type: Miniature Bearing Quality: ABEC-3 Material: Stainless Steel Closures: Open Cage: Nylon Quantity: One Bearing Fits: Novarossi # 16000 Fits: Rossi # 16000
Description
Ball Bearing ABEC-3 Stainless Steel Nylon, it is a popular size that could be used in many application that uses this size,ID= 14mm, OD= 25.4mm (1 inch), width= 6mm Item: Ball Bearing Type: Miniature Bearing Quality: ABEC-3 Material: Stainless Steel Closures: Open Cage: Nylon Quantity: One Bearing Fits: Novarossi # 16000 Fits: Rossi # 16000

Suppliers

Company
Product
Description
Supplier Links
14x25.4x6 Bearing - Kit6953 - NationSkander California Corporation
Anaheim, CA, USA
14x25.4x6 Bearing
Kit6953
14x25.4x6 Bearing Kit6953
Ball Bearing ABEC-3 Stainless Steel Nylon, it is a popular size that could be used in many application that uses this size,ID= 14mm, OD= 25.4mm (1 inch), width= 6mm Item: Ball Bearing Type: Miniature Bearing Quality: ABEC-3 Material: Stainless Steel Closures: Open Cage: Nylon Quantity: One Bearing Fits: Novarossi # 16000 Fits: Rossi # 16000

Ball Bearing ABEC-3 Stainless Steel Nylon, it is a popular size that could be used in many application that uses this size,ID= 14mm, OD= 25.4mm (1 inch), width= 6mm

  • Item: Ball Bearing
  • Type: Miniature Bearing
  • Quality: ABEC-3
  • Material: Stainless Steel
  • Closures: Open
  • Cage: Nylon
  • Quantity: One Bearing
  • Fits: Novarossi # 16000
  • Fits: Rossi # 16000
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6953
Product Name 14x25.4x6 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-62 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2612620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details