NationSkander California Corporation 16 inline Skate Bearing Sealed Kit6944

Description
16 skate bearings, they are Sealed Deep Groove Oil Preserved Radial Ball Bearings with Nylon cage,The Nylon material has a low friction coefficient and less friction means higher speeds. Bearings have Rubber Seals and are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608-2RS Ball Bearings Type: Deep groove Sealed Ball Bearings Closures: 2 Rubber Seals Cage: Nylon (Less friction=Higher Speeds) Lubrication: Oil Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: 16 Bearings Packing: 16 bearings in one plastic tube Applications: Rollerblades,Roller Hockey Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF
Description
16 skate bearings, they are Sealed Deep Groove Oil Preserved Radial Ball Bearings with Nylon cage,The Nylon material has a low friction coefficient and less friction means higher speeds. Bearings have Rubber Seals and are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608-2RS Ball Bearings Type: Deep groove Sealed Ball Bearings Closures: 2 Rubber Seals Cage: Nylon (Less friction=Higher Speeds) Lubrication: Oil Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: 16 Bearings Packing: 16 bearings in one plastic tube Applications: Rollerblades,Roller Hockey Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF

Suppliers

Company
Product
Description
Supplier Links
16 inline Skate Bearing Sealed - Kit6944 - NationSkander California Corporation
Anaheim, CA, USA
16 inline Skate Bearing Sealed
Kit6944
16 inline Skate Bearing Sealed Kit6944
16 skate bearings, they are Sealed Deep Groove Oil Preserved Radial Ball Bearings with Nylon cage,The Nylon material has a low friction coefficient and less friction means higher speeds. Bearings have Rubber Seals and are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608-2RS Ball Bearings Type: Deep groove Sealed Ball Bearings Closures: 2 Rubber Seals Cage: Nylon (Less friction=Higher Speeds) Lubrication: Oil Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: 16 Bearings Packing: 16 bearings in one plastic tube Applications: Rollerblades,Roller Hockey Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF

16 skate bearings, they are Sealed Deep Groove Oil Preserved Radial Ball Bearings with Nylon cage,The Nylon material has a low friction coefficient and less friction means higher speeds. Bearings have Rubber Seals and are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil.

  • Item: 608-2RS Ball Bearings
  • Type: Deep groove Sealed Ball Bearings
  • Closures: 2 Rubber Seals
  • Cage: Nylon (Less friction=Higher Speeds)
  • Lubrication: Oil
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Bearing Size: 8 x 22 x 7 mm
  • Quantity: 16 Bearings
  • Packing: 16 bearings in one plastic tube
  • Applications: Rollerblades,Roller Hockey
  • Equal: 608-2RS1
  • FITS: CORONO 4WD 3DIFF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6944
Product Name 16 inline Skate Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details