NationSkander California Corporation 8 Skateboard Bearing Sealed Kit6943

Description
8 skateboard bearings, they are Sealed Deep Groove Oil Preserved Radial Ball Bearings with Nylon cage.The Nylon material has a very low friction coefficient and less friction means higher speeds. Bearings have Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Cage: Nylon (Less friction=Higher Speeds) Lubrication: Oil Packing: 8 bearings in plastic tube Quantity: 8 Bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Scooter OK (but needs 4 bearings) Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF FITS: TIEPO (1:8) GAS (SEALED)
Description
8 skateboard bearings, they are Sealed Deep Groove Oil Preserved Radial Ball Bearings with Nylon cage.The Nylon material has a very low friction coefficient and less friction means higher speeds. Bearings have Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Cage: Nylon (Less friction=Higher Speeds) Lubrication: Oil Packing: 8 bearings in plastic tube Quantity: 8 Bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Scooter OK (but needs 4 bearings) Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF FITS: TIEPO (1:8) GAS (SEALED)

Suppliers

Company
Product
Description
Supplier Links
8 Skateboard Bearing Sealed - Kit6943 - NationSkander California Corporation
Anaheim, CA, USA
8 Skateboard Bearing Sealed
Kit6943
8 Skateboard Bearing Sealed Kit6943
8 skateboard bearings, they are Sealed Deep Groove Oil Preserved Radial Ball Bearings with Nylon cage.The Nylon material has a very low friction coefficient and less friction means higher speeds. Bearings have Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608-2RS Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Cage: Nylon (Less friction=Higher Speeds) Lubrication: Oil Packing: 8 bearings in plastic tube Quantity: 8 Bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Scooter OK (but needs 4 bearings) Equal: 608-2RS1 FITS: CORONO 4WD 3DIFF FITS: TIEPO (1:8) GAS (SEALED)

8 skateboard bearings, they are Sealed Deep Groove Oil Preserved Radial Ball Bearings with Nylon cage.The Nylon material has a very low friction coefficient and less friction means higher speeds. Bearings have Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil.

  • Item: 608-2RS Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Cage: Nylon (Less friction=Higher Speeds)
  • Lubrication: Oil
  • Packing: 8 bearings in plastic tube
  • Quantity: 8 Bearings
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8 x 22 x 7 mm
  • Scooter OK (but needs 4 bearings)
  • Equal: 608-2RS1
  • FITS: CORONO 4WD 3DIFF
  • FITS: TIEPO (1:8) GAS (SEALED)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6943
Product Name 8 Skateboard Bearing Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details