NationSkander California Corporation 5205-2RS Angular Contact Sealed Bearing 25x52x20.6 Kit6938

Description
5205-2RS Double-row Angular Contact Ball Bearing, each 5205-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 5205-2RS bearing is self lubricated bearing (bearing is already greased).5205-2RS bearing is made from Chrome Steel. Item: 5205-2RS Ball Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Dimensions: 25mm x 52mm x 20.6mm/Metric inner diameter: 25mm outer diameter: 52mm Width: 20.6mm Size: 25 x 52 x 20.6 mm Quantity: One Bearing Dynamic load rating Cr: 21,800 N Static load rating Cor: 15,100 N Limiting Speed: Grease Lubrication: 9,500 RPM
Description
5205-2RS Double-row Angular Contact Ball Bearing, each 5205-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 5205-2RS bearing is self lubricated bearing (bearing is already greased).5205-2RS bearing is made from Chrome Steel. Item: 5205-2RS Ball Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Dimensions: 25mm x 52mm x 20.6mm/Metric inner diameter: 25mm outer diameter: 52mm Width: 20.6mm Size: 25 x 52 x 20.6 mm Quantity: One Bearing Dynamic load rating Cr: 21,800 N Static load rating Cor: 15,100 N Limiting Speed: Grease Lubrication: 9,500 RPM

Suppliers

Company
Product
Description
Supplier Links
5205-2RS Angular Contact Sealed Bearing 25x52x20.6 - Kit6938 - NationSkander California Corporation
Anaheim, CA, USA
5205-2RS Angular Contact Sealed Bearing 25x52x20.6
Kit6938
5205-2RS Angular Contact Sealed Bearing 25x52x20.6 Kit6938
5205-2RS Double-row Angular Contact Ball Bearing, each 5205-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 5205-2RS bearing is self lubricated bearing (bearing is already greased).5205-2RS bearing is made from Chrome Steel. Item: 5205-2RS Ball Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Dimensions: 25mm x 52mm x 20.6mm/Metric inner diameter: 25mm outer diameter: 52mm Width: 20.6mm Size: 25 x 52 x 20.6 mm Quantity: One Bearing Dynamic load rating Cr: 21,800 N Static load rating Cor: 15,100 N Limiting Speed: Grease Lubrication: 9,500 RPM

5205-2RS Double-row Angular Contact Ball Bearing, each 5205-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 5205-2RS bearing is self lubricated bearing (bearing is already greased).5205-2RS bearing is made from Chrome Steel.

  • Item: 5205-2RS Ball Bearing
  • Type: Double-Row Angular Contact ball bearing
  • Closures: 2 Rubber Seals
  • Dimensions: 25mm x 52mm x 20.6mm/Metric
  • inner diameter: 25mm
  • outer diameter: 52mm
  • Width: 20.6mm
  • Size: 25 x 52 x 20.6 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 21,800 N
  • Static load rating Cor: 15,100 N
  • Limiting Speed:
    • Grease Lubrication: 9,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6938
Product Name 5205-2RS Angular Contact Sealed Bearing 25x52x20.6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Ball Bearings - 2346938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3718G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details