NationSkander California Corporation 5204-2RS Angular Contact Bearing Sealed 20x47x20.6 Kit6936

Description
5204-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5204-2RS Ball Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Dimensions: 20mm x 47mm x 20mm/Metric inner diameter: 20mm outer diameter: 47mm Width: 20mm Size: 20 x 47 x 20 mm Quantity: One Bearing Dynamic load rating Cr: 20,000 N Static load rating Cor: 12,700 N Limiting Speed: Grease Lubrication: 10,000 RPM
Description
5204-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5204-2RS Ball Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Dimensions: 20mm x 47mm x 20mm/Metric inner diameter: 20mm outer diameter: 47mm Width: 20mm Size: 20 x 47 x 20 mm Quantity: One Bearing Dynamic load rating Cr: 20,000 N Static load rating Cor: 12,700 N Limiting Speed: Grease Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5204-2RS Angular Contact Bearing Sealed 20x47x20.6 - Kit6936 - NationSkander California Corporation
Anaheim, CA, USA
5204-2RS Angular Contact Bearing Sealed 20x47x20.6
Kit6936
5204-2RS Angular Contact Bearing Sealed 20x47x20.6 Kit6936
5204-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5204-2RS Ball Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Dimensions: 20mm x 47mm x 20mm/Metric inner diameter: 20mm outer diameter: 47mm Width: 20mm Size: 20 x 47 x 20 mm Quantity: One Bearing Dynamic load rating Cr: 20,000 N Static load rating Cor: 12,700 N Limiting Speed: Grease Lubrication: 10,000 RPM

5204-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel.

  • Item: 5204-2RS Ball Bearing
  • Type: Double-Row Angular Contact ball bearing
  • Closures: 2 Rubber Seals
  • Dimensions: 20mm x 47mm x 20mm/Metric
  • inner diameter: 20mm
  • outer diameter: 47mm
  • Width: 20mm
  • Size: 20 x 47 x 20 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 20,000 N
  • Static load rating Cor: 12,700 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6936
Product Name 5204-2RS Angular Contact Bearing Sealed 20x47x20.6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details