NationSkander California Corporation 5203-2RS Bearing Angular Contact Sealed 17x40x17.5 Kit6935

Description
5203-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5203-2RS Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Inner Diameter: 17mm Outer Diameter: 40mm Width: 17.5mm Size: 17 x 40 x 17.5 mm Quantity: One Bearing Dynamic load rating Cr: 15,000 N Static load rating Cor: 9,250 N Limiting Speed: Grease Lubrication: 12,000 RPM
Description
5203-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5203-2RS Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Inner Diameter: 17mm Outer Diameter: 40mm Width: 17.5mm Size: 17 x 40 x 17.5 mm Quantity: One Bearing Dynamic load rating Cr: 15,000 N Static load rating Cor: 9,250 N Limiting Speed: Grease Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5203-2RS Bearing Angular Contact Sealed 17x40x17.5 - Kit6935 - NationSkander California Corporation
Anaheim, CA, USA
5203-2RS Bearing Angular Contact Sealed 17x40x17.5
Kit6935
5203-2RS Bearing Angular Contact Sealed 17x40x17.5 Kit6935
5203-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5203-2RS Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Inner Diameter: 17mm Outer Diameter: 40mm Width: 17.5mm Size: 17 x 40 x 17.5 mm Quantity: One Bearing Dynamic load rating Cr: 15,000 N Static load rating Cor: 9,250 N Limiting Speed: Grease Lubrication: 12,000 RPM

5203-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel.

  • Item: 5203-2RS Bearing
  • Type: Double-Row Angular Contact ball bearing
  • Closures: 2 Rubber Seals
  • Inner Diameter: 17mm
  • Outer Diameter: 40mm
  • Width: 17.5mm
  • Size: 17 x 40 x 17.5 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 15,000 N
  • Static load rating Cor: 9,250 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6935
Product Name 5203-2RS Bearing Angular Contact Sealed 17x40x17.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details