NationSkander California Corporation 5201-2RS Bearing Angular Contact Sealed 12x32x15.9 Kit6934

Description
5201-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5201-2RS Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Inner Diameter: 12mm Outer Diameter: 32mm Width: 15.9mm Size: 12 x 32 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 10,700 N Static load rating Cor: 5,950 N Limiting Speed: Grease Lubrication: 16,000 RPM
Description
5201-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5201-2RS Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Inner Diameter: 12mm Outer Diameter: 32mm Width: 15.9mm Size: 12 x 32 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 10,700 N Static load rating Cor: 5,950 N Limiting Speed: Grease Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5201-2RS Bearing Angular Contact Sealed 12x32x15.9 - Kit6934 - NationSkander California Corporation
Anaheim, CA, USA
5201-2RS Bearing Angular Contact Sealed 12x32x15.9
Kit6934
5201-2RS Bearing Angular Contact Sealed 12x32x15.9 Kit6934
5201-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5201-2RS Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Rubber Seals Inner Diameter: 12mm Outer Diameter: 32mm Width: 15.9mm Size: 12 x 32 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 10,700 N Static load rating Cor: 5,950 N Limiting Speed: Grease Lubrication: 16,000 RPM

5201-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel.

  • Item: 5201-2RS Bearing
  • Type: Double-Row Angular Contact ball bearing
  • Closures: 2 Rubber Seals
  • Inner Diameter: 12mm
  • Outer Diameter: 32mm
  • Width: 15.9mm
  • Size: 12 x 32 x 15.9 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 10,700 N
  • Static load rating Cor: 5,950 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6934
Product Name 5201-2RS Bearing Angular Contact Sealed 12x32x15.9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details