NationSkander California Corporation 5202ZZ Bearing Angular Contact 15x35x15.9 Kit6931

Description
5202ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5202ZZ Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Metal Shields Inner Diameter: 15mm Outer Diameter: 35mm Width: 15.9mm Size: 15 x 35 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 11,900 N Static load rating Cor: 7,200 N Limiting Speed: Grease Lubrication: 14,000 RPM
Description
5202ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5202ZZ Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Metal Shields Inner Diameter: 15mm Outer Diameter: 35mm Width: 15.9mm Size: 15 x 35 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 11,900 N Static load rating Cor: 7,200 N Limiting Speed: Grease Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
5202ZZ Bearing Angular Contact 15x35x15.9 - Kit6931 - NationSkander California Corporation
Anaheim, CA, USA
5202ZZ Bearing Angular Contact 15x35x15.9
Kit6931
5202ZZ Bearing Angular Contact 15x35x15.9 Kit6931
5202ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel. Item: 5202ZZ Bearing Type: Double-Row Angular Contact ball bearing Closures: 2 Metal Shields Inner Diameter: 15mm Outer Diameter: 35mm Width: 15.9mm Size: 15 x 35 x 15.9 mm Quantity: One Bearing Dynamic load rating Cr: 11,900 N Static load rating Cor: 7,200 N Limiting Speed: Grease Lubrication: 14,000 RPM

5202ZZ Double-row Angular Contact Ball Bearing, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased), bearing is made from Chrome Steel.

  • Item: 5202ZZ Bearing
  • Type: Double-Row Angular Contact ball bearing
  • Closures: 2 Metal Shields
  • Inner Diameter: 15mm
  • Outer Diameter: 35mm
  • Width: 15.9mm
  • Size: 15 x 35 x 15.9 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 11,900 N
  • Static load rating Cor: 7,200 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6931
Product Name 5202ZZ Bearing Angular Contact 15x35x15.9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details